Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP8642DU-LF-P
MP8642DU-LF-P
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 3A DL 32QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP8642DU-LF-P Datasheet
History Price: Active
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP8642DU-LF-P vs MP8861GL-P
Part No
MP8642DU-LF-P
MP8861GL-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Output Type
Adjustable
-
Number of Outputs
2
-
Voltage - Input (Min)
4.5V
-
Voltage - Input (Max)
23V
-
Voltage - Output (Min/Fixed)
0.8V
-
Voltage - Output (Max)
20V
-
Current - Output
3A
-
Frequency - Switching
600kHz
-
Synchronous Rectifier
No
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
14-PowerVFQFN
Supplier Device Package
32-QFN (5x5)
14-QFN (3x4)