MP8642DU-LF-P
MP8642DU-LF-P
Active
Description:  IC REG BUCK ADJ 3A DL 32QFN
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 26400
MP8642DU-LF-P vs MP8848GD-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable (Programmable)
Number of Outputs
2
1
Voltage - Input (Min)
4.5V
2.7V
Voltage - Input (Max)
23V
6V
Voltage - Output (Min/Fixed)
0.8V
0.6V
Voltage - Output (Max)
20V
1.23V
Current - Output
3A
6A
Frequency - Switching
600kHz
1.25MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
15-PowerVFQFN
Supplier Device Package
32-QFN (5x5)
15-QFN (3x2)