MP8606DL-LF-P
MP8606DL-LF-P
Active
Description:  IC REG BUCK ADJUSTABLE 6A 18QFN
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 27600
MP8606DL-LF-P vs MP8848GD-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
2.9V
2.7V
Voltage - Input (Max)
6.5V
6V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
5.85V
1.23V
Current - Output
6A
6A
Frequency - Switching
-
1.25MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-PowerVFQFN
15-PowerVFQFN
Supplier Device Package
18-QFN (3x4)
15-QFN (3x2)