MP8125EF-LF
MP8125EF-LF
Active
Description:  IC REG CONV LNB 1OUT 16TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP8125EF-LF Datasheet
History Price: Active
In Stock: 37500
MP8125EF-LF vs MP8125EF-LF-P
Series
-
MP
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Applications
Converter, LNB
Converter, LNB
Voltage - Input
8V ~ 14V
14V
Number of Outputs
1
1
Voltage - Output
13V, 14V, 18V, 19V
13V, 14V, 18V, 19V
Operating Temperature
-20 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-TSSOP-EP
16-TSSOP-EP