MP8124GD-Z
MP8124GD-Z
Active
Description:  IC REG CONV SATELLIT 1OUT 14QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP8124GD-Z Datasheet
History Price: $1.68000
In Stock: 6400
MP8124GD-Z vs MP8126DF-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Applications
Converter, Satellite Set-Top Box Designs
Converter, LNB
Voltage - Input
8V ~ 14V
8V ~ 14V
Number of Outputs
1
1
Voltage - Output
40V
13V, 14V, 18V, 19V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFQFN
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
14-QFN (2x3)
16-TSSOP-EP