Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Monolithic Power Systems MP8124GD-P
MP8124GD-P
Active
PMIC - Special Purpose Regulators
Description:
IC REG CONV SATELLIT 1OUT 14QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP8124GD-P Datasheet
History Price: $1.16864
In Stock: 25300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP8124GD-P vs MP8126DF-LF-Z
Part No
MP8124GD-P
MP8126DF-LF-Z
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Applications
Converter, Satellite Set-Top Box Designs
Converter, LNB
Voltage - Input
8V ~ 14V
8V ~ 14V
Number of Outputs
1
1
Voltage - Output
40V
13V, 14V, 18V, 19V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFQFN
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
14-QFN (2x3)
16-TSSOP-EP