Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Monolithic Power Systems MP6925AGS-Z
MP6925AGS-Z
Active
PMIC - Power Supply Controllers, Monitors
Description:
FAST TURN-OFF, CCM/DCM COMPATIBL
Manufacturer:
Monolithic Power Systems
Datasheet:
MP6925AGS-Z Datasheet
History Price: $1.82000
In Stock: 2300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP6925AGS-Z vs MP6920DN-LF-P
Part No
MP6925AGS-Z
MP6920DN-LF-P
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
-
-
Applications
Power Supplies
Active/Synchronous Rectification Controller
Voltage - Input
-
-
Voltage - Supply
4.2V ~ 35V
8V ~ 24V
Current - Supply
16 mA
8 mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC
8-SOICE