MP6924GS
MP6924GS
Active
Description:  IC SECONDARY SIDE CTRLR 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6924GS Datasheet
History Price: Active
In Stock: 27900
MP6924GS vs MP6922DS-LF-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Applications
Secondary-Side Controller, Synchronous Rectifier
Secondary-Side Controller
Voltage - Input
-
-
Voltage - Supply
4.2V ~ 35V
8V ~ 24V
Current - Supply
16 mA
6 mA
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC