MP6924GS
MP6924GS
Active
Description:  IC SECONDARY SIDE CTRLR 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6924GS Datasheet
History Price: Active
In Stock: 27900
MP6924GS vs MP6908GJ-P
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Applications
Secondary-Side Controller, Synchronous Rectifier
Flyback Power Supplies
Voltage - Input
-
-
Voltage - Supply
4.2V ~ 35V
4V ~ 13V
Current - Supply
16 mA
2.9 mA
Operating Temperature
-
125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
8-SOIC
TSOT-23-6