Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Monolithic Power Systems MP6922AGS
MP6922AGS
Active
PMIC - Power Supply Controllers, Monitors
Description:
IC SECONDARY SIDE CTRLR 14SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP6922AGS Datasheet
History Price: Active
In Stock: 18100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP6922AGS vs MP6924GS-Z
Part No
MP6922AGS
MP6924GS-Z
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Programmable
-
-
Applications
Secondary-Side Controller, Synchronous Rectifier
Secondary-Side Controller, Synchronous Rectifier
Voltage - Input
-
-
Voltage - Supply
8V ~ 24V
4.2V ~ 35V
Current - Supply
23 mA
16 mA
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC