MP6922AGS
MP6922AGS
Active
Description:  IC SECONDARY SIDE CTRLR 14SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6922AGS Datasheet
History Price: Active
In Stock: 18100
MP6922AGS vs MP6922AGSE
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
-
-
Applications
Secondary-Side Controller, Synchronous Rectifier
AC/DC Adapters, LCD, PDP TV's
Voltage - Input
-
-
Voltage - Supply
8V ~ 24V
8V ~ 24V
Current - Supply
23 mA
23 mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC