MP6914DN-LF
MP6914DN-LF
Obsolete
Description:  IC REG BUCK SYNC FLYBK
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6914DN-LF Datasheet
History Price: Obsolete
In Stock: 40600
MP6914DN-LF vs MP6972GS-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
-
Flyback
FET Type
-
N-Channel
Ratio - Input:Output
-
1:1
Internal Switch(s)
-
Yes
Delay Time - ON
-
20 ns
Delay Time - OFF
-
25 ns
Current - Output (Max)
-
-
Current - Supply
-
2.4 mA
Voltage - Supply
-
4.5V ~ 13V
Applications
-
General Purpose
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOICE
8-SOIC