MP6903DS-LF
MP6903DS-LF
Active
Description:  IC SECONDARY SIDE CTRLR 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6903DS-LF Datasheet
History Price: $3.06000
In Stock: 41800
MP6903DS-LF vs MP6920DN-LF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
-
-
Applications
Secondary-Side Controller
Active/Synchronous Rectification Controller
Voltage - Input
-
-
Voltage - Supply
8V ~ 24V
8V ~ 24V
Current - Supply
3 mA
8 mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC
8-SOICE