MP6900DS-LF
MP6900DS-LF
Active
Description:  IC SECONDARY SIDE CTRLR 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6900DS-LF Datasheet
History Price: Active
In Stock: 37500
MP6900DS-LF vs MP6922DS-LF-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Applications
Secondary-Side Controller
Secondary-Side Controller
Voltage - Input
-
-
Voltage - Supply
8V ~ 24V
8V ~ 24V
Current - Supply
3 mA
6 mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
14-SOIC