MP6601GF
MP6601GF
Active
Description:  STEPPER MOTOR DRIVER
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6601GF Datasheet
History Price: $3.12000
In Stock: 49700
MP6601GF vs MP6543BGL-P
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Multiphase
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
Logic
PWM
Technology
Power MOSFET
NMOS
Step Resolution
1, 1/2, 1/4, 1/8
-
Applications
Printer
Brushless DC (BLDC)
Current - Output
2.5A
2A
Voltage - Supply
4.5V ~ 35V
3V ~ 12V
Voltage - Load
3.3V, 5V
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
28-TSSOP-EP
24-QFN (3x4)