MP6600LGR-P
MP6600LGR-P
Active
Description:  35V, 1.5A STEPPER MOTOR DRIVER W
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6600LGR-P Datasheet
History Price: $3.34000
In Stock: 37500
MP6600LGR-P vs MP6551GQB-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
On/Off, PWM, Step/Direction
Logic
Technology
NMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/8
-
Applications
Printer
General Purpose
Current - Output
1.5A
5A
Voltage - Supply
4.5V ~ 35V
2.5V ~ 14V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
14-VFQFN
Supplier Device Package
24-QFN (4x4)
14-QFN (2.5x3)