Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Monolithic Power Systems MP6600LGR-P
MP6600LGR-P
Active
PMIC - Motor Drivers, Controllers
Description:
35V, 1.5A STEPPER MOTOR DRIVER W
Manufacturer:
Monolithic Power Systems
Datasheet:
MP6600LGR-P Datasheet
History Price: $3.34000
In Stock: 37500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP6600LGR-P vs MP6543BGL-P
Part No
MP6600LGR-P
MP6543BGL-P
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Multiphase
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
On/Off, PWM, Step/Direction
PWM
Technology
NMOS
NMOS
Step Resolution
1, 1/2, 1/4, 1/8
-
Applications
Printer
Brushless DC (BLDC)
Current - Output
1.5A
2A
Voltage - Supply
4.5V ~ 35V
3V ~ 12V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
24-QFN (3x4)