MP6600GR-P
MP6600GR-P
Active
Description:  IC MTR DRVR BIPOLR 4.5-35V 24QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6600GR-P Datasheet
History Price: $3.34000
In Stock: 25300
MP6600GR-P vs MP6600LGR-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Logic
On/Off, PWM, Step/Direction
Technology
Power MOSFET
NMOS
Step Resolution
1, 1/2, 1/4, 1/8
1, 1/2, 1/4, 1/8
Applications
Printer
Printer
Current - Output
1.5A
1.5A
Voltage - Supply
4.5V ~ 35V
4.5V ~ 35V
Voltage - Load
3.3V, 5V
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
24-QFN (4x4)