Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Monolithic Power Systems MP6551GQB-P
MP6551GQB-P
Active
PMIC - Motor Drivers, Controllers
Description:
14V, 5A, H-BRIDGE MOTOR DRIVER
Manufacturer:
Monolithic Power Systems
Datasheet:
MP6551GQB-P Datasheet
History Price: $2.09000
In Stock: 13100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP6551GQB-P vs MP6600LGR-P
Part No
MP6551GQB-P
MP6600LGR-P
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Logic
On/Off, PWM, Step/Direction
Technology
Power MOSFET
NMOS
Step Resolution
-
1, 1/2, 1/4, 1/8
Applications
General Purpose
Printer
Current - Output
5A
1.5A
Voltage - Supply
2.5V ~ 14V
4.5V ~ 35V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFQFN
24-VFQFN Exposed Pad
Supplier Device Package
14-QFN (2.5x3)
24-QFN (4x4)