MP6550GG-P
MP6550GG-P
Active
Description:  1.8V TO 22V, 2A, H-BRIDGE MOTOR
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6550GG-P Datasheet
History Price: $1.97000
In Stock: 900
MP6550GG-P vs MP6543HGL-A-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Unipolar
Multiphase
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
PWM
PWM
Technology
Power MOSFET
NMOS
Step Resolution
-
-
Applications
General Purpose
Brushless DC (BLDC)
Current - Output
2A
2A
Voltage - Supply
1.8V ~ 22V
3V ~ 22V
Voltage - Load
1.8V ~ 22V
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VFQFN
24-VFQFN Exposed Pad
Supplier Device Package
12-QFN (2x2)
24-QFN (3x4)