Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Monolithic Power Systems MP6543HGL-P
MP6543HGL-P
Active
PMIC - Motor Drivers, Controllers
Description:
22V, 2A, THREE-PHASE POWER STAGE
Manufacturer:
Monolithic Power Systems
Datasheet:
MP6543HGL-P Datasheet
History Price: $3.37000
In Stock: 38700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP6543HGL-P vs MP6543GL-P
Part No
MP6543HGL-P
MP6543GL-P
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
PWM
PWM
Technology
NMOS
NMOS
Step Resolution
-
-
Applications
Brushless DC (BLDC)
Brushless DC (BLDC)
Current - Output
2A
2A
Voltage - Supply
3V ~ 22V
3V ~ 12V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (3x4)
24-QFN (3x4)