MP6543BGL-Z
MP6543BGL-Z
Active
Description:  12V, 2A, THREE-PHASE POWER STAGE
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6543BGL-Z Datasheet
History Price: $2.76000
In Stock: 8800
MP6543BGL-Z vs MP6543HGL-B-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
PWM
PWM
Technology
NMOS
NMOS
Step Resolution
-
-
Applications
Brushless DC (BLDC)
Brushless DC (BLDC)
Current - Output
2A
2A
Voltage - Supply
3V ~ 12V
3V ~ 22V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (3x4)
24-QFN (3x4)