Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Monolithic Power Systems MP6543BGL-Z
MP6543BGL-Z
Active
PMIC - Motor Drivers, Controllers
Description:
12V, 2A, THREE-PHASE POWER STAGE
Manufacturer:
Monolithic Power Systems
Datasheet:
MP6543BGL-Z Datasheet
History Price: $2.76000
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP6543BGL-Z vs MP6538GV-P
Part No
MP6543BGL-Z
MP6538GV-P
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (3)
Pre-Driver - Half Bridge (3)
Interface
PWM
PWM
Technology
NMOS
Power MOSFET
Step Resolution
-
-
Applications
Brushless DC (BLDC)
General Purpose
Current - Output
2A
-
Voltage - Supply
3V ~ 12V
8.5V ~ 14V
Voltage - Load
-
8V ~ 100V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
24-QFN (3x4)
28-QFN (4x5)