Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Monolithic Power Systems MP6500GU-Z
MP6500GU-Z
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRVR BIPOLR 4.5-35V 24QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP6500GU-Z Datasheet
History Price: $2.95000
In Stock: 31100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP6500GU-Z vs MP6601GF
Part No
MP6500GU-Z
MP6601GF
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Logic
Logic
Technology
Power MOSFET
Power MOSFET
Step Resolution
1, 1/2, 1/4, 1/8
1, 1/2, 1/4, 1/8
Applications
Printer
Printer
Current - Output
2.5A
2.5A
Voltage - Supply
4.5V ~ 35V
4.5V ~ 35V
Voltage - Load
3.3V, 5V
3.3V, 5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-QFN (5x5)
28-TSSOP-EP