MP62350EK-LF-P
MP62350EK-LF-P
Not For New Designs
Description:  IC PWR SWITCH 1:2 8MSOP
Manufacturer:  Monolithic Power Systems
History Price: $1.31704
In Stock: 10000
MP62350EK-LF-P vs MP62350EK-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Discontinued
Switch Type
General Purpose
-
Number of Outputs
2
-
Ratio - Input:Output
1:2
-
Output Configuration
High Side
-
Output Type
-
-
Interface
On/Off
-
Voltage - Load
2.7V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
500mA
-
Rds On (Typ)
85mOhm
-
Input Type
Non-Inverting
-
Features
Load Discharge, Status Flag
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-MSOP
8-MSOP
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)