MP62341DS-LF
MP62341DS-LF
Active
Description:  IC PWR SWITCH 1:2 8SOIC
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 35600
MP62341DS-LF vs MP6233DH-LF-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:2
1:2
Output Configuration
High Side
High Side
Output Type
-
-
Interface
On/Off
On/Off
Voltage - Load
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1A
1.5A
Rds On (Typ)
85mOhm
85mOhm
Input Type
-
-
Features
Load Discharge, Status Flag
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-MSOP-EP
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad