Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Monolithic Power Systems MP62340DS-LF
MP62340DS-LF
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH 1:2 8SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP62340DS-LF Datasheet
History Price: Active
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP62340DS-LF vs MP62551DGT-LF-P
Part No
MP62340DS-LF
MP62551DGT-LF-P
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
1
Ratio - Input:Output
1:2
1:1
Output Configuration
High Side
High Side
Output Type
-
N-Channel
Interface
On/Off
On/Off
Voltage - Load
2.7V ~ 5.5V
2.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1A
1.5A
Rds On (Typ)
85mOhm
88mOhm
Input Type
-
-
Features
Load Discharge, Status Flag
Slew Rate Controlled, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
6-TQFN (2x2)
Package / Case
8-SOIC (0.154", 3.90mm Width)
6-WDFN Exposed Pad