MP62340DS-1-LF
MP62340DS-1-LF
Active
Description:  IC PWR SWITCH 1:2 8SOIC
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 19100
MP62340DS-1-LF vs MP62350EK-LF
Series
-
-
Packaging
Tube
Tube
Status
Active
Discontinued
Switch Type
General Purpose
-
Number of Outputs
2
-
Ratio - Input:Output
1:2
-
Output Configuration
High Side
-
Output Type
-
-
Interface
On/Off
-
Voltage - Load
2.7V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
1A
-
Rds On (Typ)
85mOhm
-
Input Type
-
-
Features
Load Discharge, Status Flag
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-MSOP
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)