MP6233DH-LF
MP6233DH-LF
Discontinued
Description:  IC CURR LIMIT SWITCH 8MSOP EP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6233DH-LF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 39200
MP6233DH-LF vs MP62341DH-LF-P
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Switch Type
-
General Purpose
Number of Outputs
-
2
Ratio - Input:Output
-
1:2
Output Configuration
-
High Side
Output Type
-
-
Interface
-
On/Off
Voltage - Load
-
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
1A
Rds On (Typ)
-
85mOhm
Input Type
-
-
Features
-
Load Discharge, Status Flag
Fault Protection
-
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-MSOP-EP
8-MSOP-EP
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad