MP62041DQFU-LF-P
MP62041DQFU-LF-P
Active
Description:  IC PWR SWITCH P-CHAN 1:1 4UTQFN
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 38300
MP62041DQFU-LF-P vs MP62341DS-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
2
Ratio - Input:Output
1:1
1:2
Output Configuration
High Side
High Side
Output Type
P-Channel
-
Interface
On/Off
On/Off
Voltage - Load
1.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2A
1A
Rds On (Typ)
85mOhm
85mOhm
Input Type
-
-
Features
Slew Rate Controlled
Load Discharge, Status Flag
Fault Protection
-
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
4-UTQFN (1.6x1.2)
8-SOIC
Package / Case
4-UFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)