MP5095GJ-P
MP5095GJ-P
Active
Description:  IC PWR SWTCH P-CHAN 2:2 TSOT23-8
Manufacturer:  Monolithic Power Systems
Datasheet:   MP5095GJ-P Datasheet
History Price: $1.29000
In Stock: 39500
MP5095GJ-P vs MP5077GG-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
1
Ratio - Input:Output
2:2
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
5.5V
0.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
1.85V ~ 5.5V
3V ~ 5.5V
Current - Output (Max)
2.3A
7A
Rds On (Typ)
35mOhm
10mOhm
Input Type
-
-
Features
Slew Rate Controlled
Load Discharge, Slew Rate Controlled
Fault Protection
Over Temperature, Short Circuit
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
TSOT-23-8
12-QFN (2x2)
Package / Case
SOT-23-8 Thin, TSOT-23-8
12-VFQFN