Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Monolithic Power Systems MP5087AGG-P
MP5087AGG-P
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH P-CHAN 1:1 12QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP5087AGG-P Datasheet
History Price: $1.69000
In Stock: 16300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP5087AGG-P vs MP5036AGJ-P
Part No
MP5087AGG-P
MP5036AGJ-P
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
Low Side
Output Type
P-Channel
P-Channel
Interface
On/Off
-
Voltage - Load
0.5V ~ 5.5V
2.9V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Not Required
Current - Output (Max)
7A
5A
Rds On (Typ)
10mOhm
43mOhm
Input Type
-
-
Features
Load Discharge, Power Good, Slew Rate Controlled
Load Discharge, Slew Rate Controlled
Fault Protection
Current Limiting (Adjustable), Over Temperature, UVLO
Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
12-QFN (2x2)
TSOT-23-6
Package / Case
12-VFQFN
SOT-23-6 Thin, TSOT-23-6