MP5087AGG-P
MP5087AGG-P
Active
Description:  IC PWR SWITCH P-CHAN 1:1 12QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP5087AGG-P Datasheet
History Price: $1.69000
In Stock: 16300
MP5087AGG-P vs MP5018GD-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
-
Output Type
P-Channel
-
Interface
On/Off
On/Off
Voltage - Load
0.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
-
Current - Output (Max)
7A
5A
Rds On (Typ)
10mOhm
45mOhm
Input Type
-
-
Features
Load Discharge, Power Good, Slew Rate Controlled
Slew Rate Controlled, Status Flag
Fault Protection
Current Limiting (Adjustable), Over Temperature, UVLO
Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
12-QFN (2x2)
12-QFN (2x3)
Package / Case
12-VFQFN
12-VFQFN Exposed Pad