MP5083GG-P
MP5083GG-P
Active
Description:  IC PWR SWITCH P-CHAN 1:1 12QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP5083GG-P Datasheet
History Price: $0.94658
In Stock: 41900
MP5083GG-P vs MP5086GG-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
-
Output Type
P-Channel
-
Interface
On/Off
On/Off
Voltage - Load
0.5V ~ 5.5V
2.3V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Not Required
Current - Output (Max)
2A
7A
Rds On (Typ)
50mOhm
11mOhm
Input Type
-
-
Features
Load Discharge, Power Good, Slew Rate Controlled
-
Fault Protection
Over Temperature, UVLO
Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
12-QFN (2x2)
12-QFN (2x2)
Package / Case
12-VFQFN Exposed Pad
12-VFQFN