Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Monolithic Power Systems MP5036AGJ-P
MP5036AGJ-P
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
5V, 0.4A TO 5A CURRENT LIMIT SWI
Manufacturer:
Monolithic Power Systems
Datasheet:
MP5036AGJ-P Datasheet
History Price: $0.90630
In Stock: 18700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP5036AGJ-P vs MP5095GJ-P
Part No
MP5036AGJ-P
MP5095GJ-P
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
2
Ratio - Input:Output
1:1
2:2
Output Configuration
Low Side
High Side
Output Type
P-Channel
P-Channel
Interface
-
On/Off
Voltage - Load
2.9V ~ 5.5V
5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
1.85V ~ 5.5V
Current - Output (Max)
5A
2.3A
Rds On (Typ)
43mOhm
35mOhm
Input Type
-
-
Features
Load Discharge, Slew Rate Controlled
Slew Rate Controlled
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
TSOT-23-6
TSOT-23-8
Package / Case
SOT-23-6 Thin, TSOT-23-6
SOT-23-8 Thin, TSOT-23-8