MP5036AGJ-P
MP5036AGJ-P
Active
Description:  5V, 0.4A TO 5A CURRENT LIMIT SWI
Manufacturer:  Monolithic Power Systems
Datasheet:   MP5036AGJ-P Datasheet
History Price: $0.90630
In Stock: 18700
MP5036AGJ-P vs MP5087AGG-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
High Side
Output Type
P-Channel
P-Channel
Interface
-
On/Off
Voltage - Load
2.9V ~ 5.5V
0.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
3V ~ 5.5V
Current - Output (Max)
5A
7A
Rds On (Typ)
43mOhm
10mOhm
Input Type
-
-
Features
Load Discharge, Slew Rate Controlled
Load Discharge, Power Good, Slew Rate Controlled
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
TSOT-23-6
12-QFN (2x2)
Package / Case
SOT-23-6 Thin, TSOT-23-6
12-VFQFN