MP5036AGJ-P
MP5036AGJ-P
Active
Description:  5V, 0.4A TO 5A CURRENT LIMIT SWI
Manufacturer:  Monolithic Power Systems
Datasheet:   MP5036AGJ-P Datasheet
History Price: $0.90630
In Stock: 18700
MP5036AGJ-P vs MP5086GG-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
-
Output Type
P-Channel
-
Interface
-
On/Off
Voltage - Load
2.9V ~ 5.5V
2.3V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
5A
7A
Rds On (Typ)
43mOhm
11mOhm
Input Type
-
-
Features
Load Discharge, Slew Rate Controlled
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
TSOT-23-6
12-QFN (2x2)
Package / Case
SOT-23-6 Thin, TSOT-23-6
12-VFQFN