MP5000SDQ-LF-P
MP5000SDQ-LF-P
Not For New Designs
Description:  IC PWR SWITCH N-CHAN 1:1 10QFN
Manufacturer:  Monolithic Power Systems
History Price: $1.05736
In Stock: 39300
MP5000SDQ-LF-P vs MP5087AGG-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
10V ~ 18V
0.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
3V ~ 5.5V
Current - Output (Max)
5A
7A
Rds On (Typ)
40mOhm
10mOhm
Input Type
Non-Inverting
-
Features
Slew Rate Controlled, Status Flag
Load Discharge, Power Good, Slew Rate Controlled
Fault Protection
Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-QFN (3x3)
12-QFN (2x2)
Package / Case
10-VFDFN Exposed Pad
12-VFQFN