MP5000ADQ-LF-P
MP5000ADQ-LF-P
Active
Description:  IC PWR SWITCH N-CHAN 1:1 10QFN
Manufacturer:  Monolithic Power Systems
History Price: $1.78000
In Stock: 14900
MP5000ADQ-LF-P vs MP5032GJ-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
USB Switch
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
-
Output Type
N-Channel
P-Channel
Interface
On/Off
-
Voltage - Load
10V ~ 18V
14V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
5A
3A
Rds On (Typ)
40mOhm
32mOhm
Input Type
Non-Inverting
-
Features
Slew Rate Controlled, Status Flag
-
Fault Protection
Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-QFN (3x3)
TSOT-23-8
Package / Case
10-VFDFN Exposed Pad
SOT-23-8 Thin, TSOT-23-8