MP4700GS
MP4700GS
Active
Description:  IC LED DRIVER CTRLR PWM 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4700GS Datasheet
History Price: Active
In Stock: 11900
MP4700GS vs MP4601EF-LF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
DC DC Controller
DC DC Regulator
Topology
Step-Down (Buck)
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
8V
4.5V
Voltage - Supply (Max)
18V
75V
Voltage - Output
-
-
Current - Output / Channel
-
2.5A (Switch)
Frequency
160kHz
280kHz
Dimming
PWM
Analog, PWM
Applications
Automotive, Backlight, Lighting
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-SOIC
16-TSSOP-EP