Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4689DN-LF-Z
MP4689DN-LF-Z
Active
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR PWM 1A 8SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4689DN-LF-Z Datasheet
History Price: $1.73406
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP4689DN-LF-Z vs MP4657AGS-P
Part No
MP4689DN-LF-Z
MP4657AGS-P
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Down (Buck)
Flyback
Internal Switch(s)
Yes
No
Number of Outputs
1
4
Voltage - Supply (Min)
4.5V
4V
Voltage - Supply (Max)
95V
16V
Voltage - Output
-
-
Current - Output / Channel
1A
-
Frequency
1MHz
20kHz ~ 350kHz
Dimming
PWM
Analog, PWM
Applications
Automotive, Lighting
LCD TV/Monitor, Flat Panel Display
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC-EP
16-SOIC