MP4658GS-P
MP4658GS-P
Active
Description:  4-STRING, MAX 200MA/CHANNEL, 80V
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4658GS-P Datasheet
History Price: $3.68000
In Stock: 26500
MP4658GS-P vs MP4651ES-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Linear
AC DC Offline Switcher
Topology
-
Half-Bridge
Internal Switch(s)
Yes
No
Number of Outputs
4
1
Voltage - Supply (Min)
6V
9V
Voltage - Supply (Max)
36V
30V
Voltage - Output
80V
-
Current - Output / Channel
200mA
-
Frequency
-
50kHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC