MP4657AGS-P
MP4657AGS-P
Active
Description:  SINGLE-STAGE, FLYBACK, 4-STRING
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4657AGS-P Datasheet
History Price: $3.68000
In Stock: 2100
MP4657AGS-P vs MP4603ES-LF-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Regulator
Topology
Flyback
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
4
1
Voltage - Supply (Min)
4V
4.5V
Voltage - Supply (Max)
16V
80V
Voltage - Output
-
-
Current - Output / Channel
-
2.5A (Switch)
Frequency
20kHz ~ 350kHz
280kHz
Dimming
Analog, PWM
Analog, PWM
Applications
LCD TV/Monitor, Flat Panel Display
Backlight, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC