Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4655GY
MP4655GY
Active
PMIC - LED Drivers
Description:
IC LED DRIVER CTRLR PWM 28SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4655GY Datasheet
History Price: Active
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP4655GY vs MP4658GS-Z
Part No
MP4655GY
MP4658GS-Z
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
Linear
Topology
Flyback
-
Internal Switch(s)
No
Yes
Number of Outputs
1
4
Voltage - Supply (Min)
9V
6V
Voltage - Supply (Max)
35V
36V
Voltage - Output
-
80V
Current - Output / Channel
-
200mA
Frequency
20kHz ~ 350kHz
-
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-SOIC
16-SOIC