MP4651ES-LF
MP4651ES-LF
Active
Description:  IC LED DRIVER OFFL PWM 16SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4651ES-LF Datasheet
History Price: Active
In Stock: 28900
MP4651ES-LF vs MP4657AGS-P
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
AC DC Offline Switcher
DC DC Controller
Topology
Half-Bridge
Flyback
Internal Switch(s)
No
No
Number of Outputs
1
4
Voltage - Supply (Min)
9V
4V
Voltage - Supply (Max)
30V
16V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
50kHz
20kHz ~ 350kHz
Dimming
PWM
Analog, PWM
Applications
Backlight, Lighting
LCD TV/Monitor, Flat Panel Display
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC