MP4651ES-LF
MP4651ES-LF
Active
Description:  IC LED DRIVER OFFL PWM 16SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4651ES-LF Datasheet
History Price: Active
In Stock: 28900
MP4651ES-LF vs MP4601EF-LF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
AC DC Offline Switcher
DC DC Regulator
Topology
Half-Bridge
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
9V
4.5V
Voltage - Supply (Max)
30V
75V
Voltage - Output
-
-
Current - Output / Channel
-
2.5A (Switch)
Frequency
50kHz
280kHz
Dimming
PWM
Analog, PWM
Applications
Backlight, Lighting
Backlight
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-SOIC
16-TSSOP-EP