Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4601EF-LF
MP4601EF-LF
Active
PMIC - LED Drivers
Description:
IC LED DRV RGLTR PWM 16TSSOP
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4601EF-LF Datasheet
History Price: Active
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP4601EF-LF vs MP4653GY
Part No
MP4601EF-LF
MP4653GY
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
DC DC Regulator
AC DC Offline Switcher
Topology
Step-Down (Buck), Step-Up (Boost)
Half-Bridge
Internal Switch(s)
Yes
No
Number of Outputs
1
1
Voltage - Supply (Min)
4.5V
9V
Voltage - Supply (Max)
75V
30V
Voltage - Output
-
-
Current - Output / Channel
2.5A (Switch)
-
Frequency
280kHz
-
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight, Lighting
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-TSSOP-EP
20-SOIC