MP4576GQBE-P
MP4576GQBE-P
Active
Description:  IC REG BUCK ADJ 600MA 12QFN
Manufacturer:  Monolithic Power Systems
History Price: $3.23000
In Stock: 1300
MP4576GQBE-P vs MP4571GQB-P
Series
Automotive
MP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
60V
60V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
54V
54V
Current - Output
600mA
1A
Frequency - Switching
400kHz ~ 2.2MHz
400kHz ~ 2.2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
12-VFQFN
12-VFQFN
Supplier Device Package
12-QFN (2.5x3)
12-QFN (2.5x3)