MP4576GQBE-P
MP4576GQBE-P
Active
Description:  IC REG BUCK ADJ 600MA 12QFN
Manufacturer:  Monolithic Power Systems
History Price: $3.23000
In Stock: 1300
MP4576GQBE-P vs MP4566DD-LF-Z
Series
Automotive
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
60V
36V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
54V
28.8V
Current - Output
600mA
600mA
Frequency - Switching
400kHz ~ 2.2MHz
1MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
12-VFQFN
8-TFDFN Exposed Pad
Supplier Device Package
12-QFN (2.5x3)
8-QFN (2x3)