MP4575GF-P
MP4575GF-P
Active
Description:  IC REG BUCK ADJ 4A 20TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4575GF-P Datasheet
History Price: $2.46344
In Stock: 39100
MP4575GF-P vs MP4568GQ-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
55V
45V
Voltage - Output (Min/Fixed)
1V
-
Voltage - Output (Max)
49.5V
-
Current - Output
4A
100mA
Frequency - Switching
-
-
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
20-TSSOP-EP
10-QFN (3x3)